RichTek Technology Corporation Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVB_RT7272AGSP

Description
Win Source Part Number: 963786-EVB_RT7272AGS P Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 3A Voltage - Input: 4.5V ~ 36V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: RT7272A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Richtek USA Inc. Other Names: -EVB_RT7272AGSP Base Product Number: RT7272
Request a Quote Datasheet
Description
Win Source Part Number: 963786-EVB_RT7272AGS P Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 3A Voltage - Input: 4.5V ~ 36V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: RT7272A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Richtek USA Inc. Other Names: -EVB_RT7272AGSP Base Product Number: RT7272
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 963786-EVB_RT7272AGSP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
963786-EVB_RT7272AGSP
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 963786-EVB_RT7272AGSP
Win Source Part Number: 963786-EVB_RT7272AGS P Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 3A Voltage - Input: 4.5V ~ 36V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: RT7272A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Richtek USA Inc. Other Names: -EVB_RT7272AGSP Base Product Number: RT7272

Win Source Part Number: 963786-EVB_RT7272AGSP
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 3A
Voltage - Input: 4.5V ~ 36V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: RT7272A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Richtek USA Inc.
Other Names: -EVB_RT7272AGSP
Base Product Number: RT7272

Buy Now Datasheet
Evaluation Board, Step Down Conv; Silicon Manufacturer Richtek - 52AC4236 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Down Conv; Silicon Manufacturer Richtek
52AC4236
Evaluation Board, Step Down Conv; Silicon Manufacturer Richtek 52AC4236
EVALUATION BOARD, STEP DOWN CONV; Silicon Manufacturer:Richtek ; Silicon Core Number:RT7272AGSP; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down DC / DC Converter; Kit Contents:Eval Board RoHS Compliant: Yes

EVALUATION BOARD, STEP DOWN CONV; Silicon Manufacturer:Richtek; Silicon Core Number:RT7272AGSP; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down DC / DC Converter; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 963786-EVB_RT7272AGSP 52AC4236
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Evaluation Board, Step Down Conv; Silicon Manufacturer Richtek
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2863992 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth
Manufacturer ESP32; Other
View Details
TB,LRPS-2-1J - TB-94 - Mini-Circuits
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTS700201ESPDAUGHBDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details