RichTek Technology Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7250BZSP EVB_RT7250BZSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793406-EVB_RT7250BZS P Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4 V ~ 17 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT7250B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793406-EVB_RT7250BZS P Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4 V ~ 17 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT7250B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7250BZSP - 793406-EVB_RT7250BZSP - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7250BZSP
793406-EVB_RT7250BZSP
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7250BZSP 793406-EVB_RT7250BZSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 793406-EVB_RT7250BZS P Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4 V ~ 17 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT7250B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793406-EVB_RT7250BZSP
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4 V ~ 17 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 800kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: RT7250B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 793406-EVB_RT7250BZSP
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7250BZSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EB,CMA-545+,NIKKO,SMA,50 OHM - TB-631+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651120 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000801-80-ND - DigiKey
Specs
Supported System Antenna
View Details