RichTek Technology Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7247CHGSP EVB_RT7247CHGSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793405-EVB_RT7247CHG SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT7247C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793405-EVB_RT7247CHG SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT7247C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7247CHGSP - 793405-EVB_RT7247CHGSP - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7247CHGSP
793405-EVB_RT7247CHGSP
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7247CHGSP 793405-EVB_RT7247CHGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 793405-EVB_RT7247CHG SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT7247C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793405-EVB_RT7247CHGSP
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4.5 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 800kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: RT7247C
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 793405-EVB_RT7247CHGSP
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7247CHGSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module, I2C, 5-95% Rh, Pth; Silicon Manufacturer Te Connectivity Sensors - 51AC2650 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Sensor
Manufacturer Sensor Solutions - TE Connectivity; Other
View Details
Development Tool Accessories - 2027605 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details