RichTek Technology Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT7238BGQUF

Description
RT7238B ACOT™ DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
RT7238B ACOT™ DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - EVB_RT7238BGQUF-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
EVB_RT7238BGQUF-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT7238BGQUF-ND
RT7238B ACOT™ DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board

RT7238B ACOT™ DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7238BGQUF - 793404-EVB_RT7238BGQUF - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7238BGQUF
793404-EVB_RT7238BGQUF
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7238BGQUF 793404-EVB_RT7238BGQUF
Manufacturer: Richtek USA Inc. Win Source Part Number: 793404-EVB_RT7238BGQ UF Series: ACOT Regulator Topology: Buck Voltage - Output: 3.3V, 3.3V Voltage - Input: 8 V ~ 23 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 8A, 70mA Utilized IC / Part: RT7238B Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793404-EVB_RT7238BGQUF
Series: ACOT
Regulator Topology: Buck
Voltage - Output: 3.3V, 3.3V
Voltage - Input: 8 V ~ 23 V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 8A, 70mA
Utilized IC / Part: RT7238B
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVB_RT7238BGQUF-ND 793404-EVB_RT7238BGQUF
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7238BGQUF
Supported System Power; DC/DC, Step Down with LDO
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,TRS1.33-1T-75+,AT577,50 OHM - TB-575+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - WPP100B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Development Tool Accessories - 1311326 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details