RichTek Technology Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7237CHGSP EVB_RT7237CHGSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793403-EVB_RT7237CHG SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT7237C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793403-EVB_RT7237CHG SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT7237C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7237CHGSP - 793403-EVB_RT7237CHGSP - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7237CHGSP
793403-EVB_RT7237CHGSP
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7237CHGSP 793403-EVB_RT7237CHGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 793403-EVB_RT7237CHG SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT7237C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793403-EVB_RT7237CHGSP
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4.5 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 800kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: RT7237C
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 793403-EVB_RT7237CHGSP
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7237CHGSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2182246 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-062S2-43012 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
Ports USB
View Details
4 suppliers
Communication & Wireless Development Tools - 2864002 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details