RichTek Technology Corporation Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVB_RT7231GQW

Description
Win Source Part Number: 959574-EVB_RT7231GQW Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: ACOT™ Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.05V Current - Output: 4A Voltage - Input: 4.5V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 650kHz Supplied Contents: Board(s) Utilized IC / Part: RT7231 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Richtek USA Inc. Other Names: -EVB_RT7231GQW Base Product Number: RT7231
Request a Quote Datasheet
Description
Win Source Part Number: 959574-EVB_RT7231GQW Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: ACOT™ Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.05V Current - Output: 4A Voltage - Input: 4.5V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 650kHz Supplied Contents: Board(s) Utilized IC / Part: RT7231 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Richtek USA Inc. Other Names: -EVB_RT7231GQW Base Product Number: RT7231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 959574-EVB_RT7231GQW - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
959574-EVB_RT7231GQW
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 959574-EVB_RT7231GQW
Win Source Part Number: 959574-EVB_RT7231GQW Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: ACOT™ Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.05V Current - Output: 4A Voltage - Input: 4.5V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 650kHz Supplied Contents: Board(s) Utilized IC / Part: RT7231 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Richtek USA Inc. Other Names: -EVB_RT7231GQW Base Product Number: RT7231

Win Source Part Number: 959574-EVB_RT7231GQW
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: ACOT™
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.05V
Current - Output: 4A
Voltage - Input: 4.5V ~ 18V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 650kHz
Supplied Contents: Board(s)
Utilized IC / Part: RT7231
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 3B992
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Richtek USA Inc.
Other Names: -EVB_RT7231GQW
Base Product Number: RT7231

Buy Now Datasheet
Evaluation Board, Buck Converter; Silicon Manufacturer Richtek - 15AC8248 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Buck Converter; Silicon Manufacturer Richtek
15AC8248
Evaluation Board, Buck Converter; Silicon Manufacturer Richtek 15AC8248
EVALUATION BOARD, BUCK CONVERTER; Silicon Manufacturer:Richtek ; Silicon Core Number:RT7231GQW; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Step Down Converter; Kit Contents:Eval Board RoHS Compliant: Yes

EVALUATION BOARD, BUCK CONVERTER; Silicon Manufacturer:Richtek; Silicon Core Number:RT7231GQW; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Step Down Converter; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 959574-EVB_RT7231GQW 15AC8248
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Evaluation Board, Buck Converter; Silicon Manufacturer Richtek
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,EQY-5-63+,MC1631-1,50 OHM - TB-1041-5-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2027607 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers