RichTek Technology Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT6206BHGQW

Description
RT6206B ACOT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
RT6206B ACOT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - EVB_RT6206BHGQW-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
EVB_RT6206BHGQW-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT6206BHGQW-ND
RT6206B ACOT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

RT6206B ACOT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT6206BHGQW - 793402-EVB_RT6206BHGQW - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT6206BHGQW
793402-EVB_RT6206BHGQW
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT6206BHGQW 793402-EVB_RT6206BHGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793402-EVB_RT6206BHG QW Series: ACOT Regulator Topology: Buck Voltage - Output: 1.05V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 650kHz Supplied Contents: Board(s) Output Current: 5.5A Utilized IC / Part: RT6206B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793402-EVB_RT6206BHGQW
Series: ACOT
Regulator Topology: Buck
Voltage - Output: 1.05V
Voltage - Input: 4.5 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 650kHz
Supplied Contents: Board(s)
Output Current: 5.5A
Utilized IC / Part: RT6206B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVB_RT6206BHGQW-ND 793402-EVB_RT6206BHGQW
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT6206BHGQW
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-DPP203A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
TB,LEE-19,FG873,50 OHM / RoHS - TB-413-19+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1901441 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details