RichTek Technology Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT2660LGQV

Description
RT2660L - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
RT2660L - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - EVB_RT2660LGQV-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
EVB_RT2660LGQV-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT2660LGQV-ND
RT2660L - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

RT2660L - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1001587-EVB_RT2660LGQV - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1001587-EVB_RT2660LGQV
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1001587-EVB_RT2660LGQV
Win Source Part Number: 1001587-EVB_RT2660LG QV Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V Current - Output: 6A Voltage - Input: 1V ~ 6V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: RT2660L Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8534.00.0020 Mfr: Richtek USA Inc. Other Names: -EVB_RT2660LGQV Base Product Number: RT2660

Win Source Part Number: 1001587-EVB_RT2660LGQV
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.6V
Current - Output: 6A
Voltage - Input: 1V ~ 6V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: RT2660L
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8534.00.0020
Mfr: Richtek USA Inc.
Other Names: -EVB_RT2660LGQV
Base Product Number: RT2660

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVB_RT2660LGQV-ND 1001587-EVB_RT2660LGQV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2195851-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Power, Motor & Robotics Development Tools - 2141979 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers