MODEL PG47 - 31 - 31 -- PG47 SERIES
Hex Valve
PG47 Series
Model PG47 - 31 - 31
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PG47 - 31 - 31 |
|
Product Name
|
PG47 Series |
|
Valve Type
|
Block Bleed; Metal Seated; Needle
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVC; PVC
Valve Size
4.00 inch (101.60 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Control Valve
Media
Air; Compressed Air
Maximum Pressure
0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel
Media
Water; Gas; Sour Gas; Steam
View Details