MODEL HN39MF - 4 -- HN39 SERIES
Hex Valve
HN39 Series
Model HN39MF - 4
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model HN39MF - 4 |
|
Product Name
|
HN39 Series |
|
Valve Type
|
Cryogenic; Metal Seated; Metering; Needle; Shut Off
|
|
Primary Material
|
Stainless Steel
|
|
Media
|
Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Air; Compressed Air
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Diaphragm
Primary Material
PP; Pigmented PP High Purity
Valve Size
2.50 inch (63.50 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Control Valve
Primary Material
Glass Filled Nylon
Media
Gas; Air; Compressed Air
View Details
Valve Type
Ball Check; Check
Media
Water; Nuclear
Valve Size
0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details