Hex Valve HT01 Series HT01**5

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Cincinnatti, OH, USA
HT01 Series
HT01**5
HT01 Series HT01**5
Supplier's Site

Technical Specifications

  Hex Valve
Product Category Industrial Valves
Product Number HT01**5
Product Name HT01 Series
Valve Type Metal Seated; Angle; Globe
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Gas; High Purity
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
500 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514026 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details