HM58 SERIES -- TWO VALVE MANIFOLD
Hex Valve
Two Valve Manifold
HM58 Series
Technical Specifications
|
Product Category
|
Manifolds and Manifold Systems |
Manifolds and Manifold Systems |
Manifolds and Manifold Systems |
Manifolds and Manifold Systems |
Manifolds and Manifold Systems |
Manifolds and Manifold Systems |
|
Product Number
|
HM58 Series |
HM58 Series |
HM58 Series |
HM58 Series |
HM58 Series |
HM58 Series |
|
Product Name
|
Two Valve Manifold |
Two Valve Manifold |
Two Valve Manifold |
Two Valve Manifold |
Two Valve Manifold |
Two Valve Manifold |
|
Application
|
General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
|
General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
|
General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
|
General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
|
General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
|
General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
|
|
Valve Actuation
|
Manual
|
Manual
|
Manual
|
Manual
|
Manual
|
Manual
|
|
Supply
|
1
|
1
|
1
|
1
|
1
|
1
|
|
Outlet
|
1
|
1
|
1
|
1
|
1
|
1
|
|
Type
|
BSPT; Flange; NPT; ANSI Flange
|
BSPT; Flange; NPT; ANSI Flange
|
BSPT; NPT
|
BSPT; Flange; NPT; ANSI Flange
|
BSPT; Flange; NPT; ANSI Flange
|
BSPT; Flange; NPT; ANSI Flange
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Gas
Valve Power
24VDC (optional feature); 110 to 240 VAC
Type
Swagelok
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Body Material
Aluminum; Die-cast aluminum
Liquid Flow
1214 GPM (4600 L/min)
View Details
Paxton Products, an ITW company
Application
Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight
3" x 31" x 6.75"
Type
NPT
View Details
Shenzhen Jewellok Technology Co., Ltd.
Application
Gas
Type
NPT
Size
1/4"
View Details