HM57 SERIES -- FIVE VALVE MANIFOLD
Hex Valve
Five Valve Manifold
HM57 Series
Technical Specifications
|
Product Category
|
Manifolds and Manifold Systems |
|
Product Number
|
HM57 Series |
|
Product Name
|
Five Valve Manifold |
|
Application
|
General Purpose; Water; Steam; Marine; Refrigerant; Cryogenic; HighTemp; Hydraulic; Oil/Fuel; General Chemical; Corrosive Chemical; Food; Medical / Pharmaceutical
|
|
Valve Actuation
|
Manual
|
|
Supply
|
1
|
|
Outlet
|
1
|
|
Type
|
BSPT; NPT
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Gas
Valve Power
24VDC (optional feature); 110 to 240 VAC
Type
Swagelok
View Details
Type
7/16" SAE (#4) Gauge Ports
Size
7/16"
Maximum Pressure
3000 psi (2111 m H2O)
View Details
Paxton Products, an ITW company
Application
Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight
Customizable
Type
NPT
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Type
NPT
Size
3/8"
View Details