| Hex Valve | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HB241*112 |
| Product Name | HB24 Series |
| Valve Type | Cryogenic; Metal Seated; Metering; Needle; Shut Off; Bleed Valve |
| Primary Material | Stainless Steel (optional feature); Steel (optional feature) |
| Media | Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |