RH Systems Dew Point Mirror 973

Description
The Model 973 Dew Point Mirror is a portable instrument equipped with an integral measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 973 ensures direct and accurate humidity measurement. Color Touch Screen The system uses a full color active matrix liquid crystal display with an integral touch panel. It has a high contrast ratio and a wide viewing angle for easy readability. Data is displayed in large easy to read fonts. Using the on screen buttons and menus, you can easily configure each line of the display for a variety of humidity, temperature, and pressure parameters that may be viewed in either SI or non-SI units. A simple touch of a button toggles any parameter between numeric or graph format. Dew/Frost Determination User configurable via the full color active matrix LCD touch screen, the 973 may be configured for measurement of dew point, frost point, relative humidity, and other parameters. The ForceFrost™ feature ensures reliable differentiation between super-cooled dew and frost.
Datasheet
Description
The Model 973 Dew Point Mirror is a portable instrument equipped with an integral measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 973 ensures direct and accurate humidity measurement. Color Touch Screen The system uses a full color active matrix liquid crystal display with an integral touch panel. It has a high contrast ratio and a wide viewing angle for easy readability. Data is displayed in large easy to read fonts. Using the on screen buttons and menus, you can easily configure each line of the display for a variety of humidity, temperature, and pressure parameters that may be viewed in either SI or non-SI units. A simple touch of a button toggles any parameter between numeric or graph format. Dew/Frost Determination User configurable via the full color active matrix LCD touch screen, the 973 may be configured for measurement of dew point, frost point, relative humidity, and other parameters. The ForceFrost™ feature ensures reliable differentiation between super-cooled dew and frost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 973 - RH Systems
Albuquerque, NM, USA
Dew Point Mirror
973
Dew Point Mirror 973
The Model 973 Dew Point Mirror is a portable instrument equipped with an integral measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 973 ensures direct and accurate humidity measurement. Color Touch Screen The system uses a full color active matrix liquid crystal display with an integral touch panel. It has a high contrast ratio and a wide viewing angle for easy readability. Data is displayed in large easy to read fonts. Using the on screen buttons and menus, you can easily configure each line of the display for a variety of humidity, temperature, and pressure parameters that may be viewed in either SI or non-SI units. A simple touch of a button toggles any parameter between numeric or graph format. Dew/Frost Determination User configurable via the full color active matrix LCD touch screen, the 973 may be configured for measurement of dew point, frost point, relative humidity, and other parameters. The ForceFrost™ feature ensures reliable differentiation between super-cooled dew and frost.

The Model 973 Dew Point Mirror is a portable instrument equipped with an integral measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 973 ensures direct and accurate humidity measurement.

Color Touch Screen

The system uses a full color active matrix liquid crystal display with an integral touch panel. It has a high contrast ratio and a wide viewing angle for easy readability. Data is displayed in large easy to read fonts. Using the on screen buttons and menus, you can easily configure each line of the display for a variety of humidity, temperature, and pressure parameters that may be viewed in either SI or non-SI units. A simple touch of a button toggles any parameter between numeric or graph format.

Dew/Frost Determination

User configurable via the full color active matrix LCD touch screen, the 973 may be configured for measurement of dew point, frost point, relative humidity, and other parameters. The ForceFrost™ feature ensures reliable differentiation between super-cooled dew and frost.

Supplier's Site Datasheet

Technical Specifications

  RH Systems
Product Category Moisture Meters
Product Number 973
Product Name Dew Point Mirror
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Instrument
Relative Humidity Range 5 to 100 %
Unlock Full Specs
to access all available technical data