RH Systems Dew Point Mirror 473

Description
The Model 473 Dew Point Mirror is a portable instrument equipped with a separate measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 473 ensures direct and accurate humidity measurement. Full Color Touch Screen The system uses a full color active matrix liquid crystal display with an integral touch panel. It has a high contrast ratio and a wide viewing angle for easy readability. Data is displayed in large easy to read fonts. Using the on screen buttons and menus, you can easily configure each line of the display for a variety of humidity, temperature, and pressure parameters that may be viewed in either SI or non-SI units. A simple touch of a button toggles any parameter between numeric or graph format. Remote Measuring Head The measuring head is separate from the control/display unit for use in chambers and other environments of various humidity/ temperature ranges without the need for external heating of the gas path. A mounting kit for pipes and tubes, including flowmeter and valve, is available as an option. For measurement of environment temperature, a separate temperature sensor is either mounted on the measuring head or available as a separate remote probe with a connection to the instrument back panel.
Datasheet
Description
The Model 473 Dew Point Mirror is a portable instrument equipped with a separate measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 473 ensures direct and accurate humidity measurement. Full Color Touch Screen The system uses a full color active matrix liquid crystal display with an integral touch panel. It has a high contrast ratio and a wide viewing angle for easy readability. Data is displayed in large easy to read fonts. Using the on screen buttons and menus, you can easily configure each line of the display for a variety of humidity, temperature, and pressure parameters that may be viewed in either SI or non-SI units. A simple touch of a button toggles any parameter between numeric or graph format. Remote Measuring Head The measuring head is separate from the control/display unit for use in chambers and other environments of various humidity/ temperature ranges without the need for external heating of the gas path. A mounting kit for pipes and tubes, including flowmeter and valve, is available as an option. For measurement of environment temperature, a separate temperature sensor is either mounted on the measuring head or available as a separate remote probe with a connection to the instrument back panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 473 - RH Systems
Albuquerque, NM, USA
Dew Point Mirror
473
Dew Point Mirror 473
The Model 473 Dew Point Mirror is a portable instrument equipped with a separate measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 473 ensures direct and accurate humidity measurement. Full Color Touch Screen The system uses a full color active matrix liquid crystal display with an integral touch panel. It has a high contrast ratio and a wide viewing angle for easy readability. Data is displayed in large easy to read fonts. Using the on screen buttons and menus, you can easily configure each line of the display for a variety of humidity, temperature, and pressure parameters that may be viewed in either SI or non-SI units. A simple touch of a button toggles any parameter between numeric or graph format. Remote Measuring Head The measuring head is separate from the control/display unit for use in chambers and other environments of various humidity/ temperature ranges without the need for external heating of the gas path. A mounting kit for pipes and tubes, including flowmeter and valve, is available as an option. For measurement of environment temperature, a separate temperature sensor is either mounted on the measuring head or available as a separate remote probe with a connection to the instrument back panel.

The Model 473 Dew Point Mirror is a portable instrument equipped with a separate measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 473 ensures direct and accurate humidity measurement.

Full Color Touch Screen

The system uses a full color active matrix liquid crystal display with an integral touch panel. It has a high contrast ratio and a wide viewing angle for easy readability. Data is displayed in large easy to read fonts. Using the on screen buttons and menus, you can easily configure each line of the display for a variety of humidity, temperature, and pressure parameters that may be viewed in either SI or non-SI units. A simple touch of a button toggles any parameter between numeric or graph format.

Remote Measuring Head

The measuring head is separate from the control/display unit for use in chambers and other environments of various humidity/ temperature ranges without the need for external heating of the gas path. A mounting kit for pipes and tubes, including flowmeter and valve, is available as an option. For measurement of environment temperature, a separate temperature sensor is either mounted on the measuring head or available as a separate remote probe with a connection to the instrument back panel.

Supplier's Site Datasheet

Technical Specifications

  RH Systems
Product Category Moisture Meters
Product Number 473
Product Name Dew Point Mirror
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Instrument
Relative Humidity Range 5 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Aluminum Oxide Moisture Transmitter - HygroPro XP - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details