RH Systems Dew Point Mirror 373LHX

Description
The 373 Dew Point Mirror is a precision hygrometer exploiting advances in digital technology to satisfy the highest requirements in the measurement of humidity. As a true laboratory reference instrument, the 373 relies on proven optically detected chilled mirror techniques. The 373 is available in a number of different models including: 373LHX, 373LX, 373L, 373S3, 373S, 373H, and 373HX. See table below for specifications for each model. Graphic Display Full Color Hi-Resolution LCD Touch Screen User Selectable Display Parameters Parameters Selectable as Numeric or Graphic User Selectable Units The system uses an active matrix 640x480-pixel full color liquid crystal display with an integral touch panel. It has a high contrast ration and a wide viewing angle for easy readability. Data is displayed with large, easy to read characters. Using the on screen menus, you can configure the display for for a variety of humidity, temperature, and pressure parameters. The parameters can be viewed in either numeric or graphic (strip chart style) format. System units are user selectable and may be set to any combination of SI and non-SI units.
Datasheet
Description
The 373 Dew Point Mirror is a precision hygrometer exploiting advances in digital technology to satisfy the highest requirements in the measurement of humidity. As a true laboratory reference instrument, the 373 relies on proven optically detected chilled mirror techniques. The 373 is available in a number of different models including: 373LHX, 373LX, 373L, 373S3, 373S, 373H, and 373HX. See table below for specifications for each model. Graphic Display Full Color Hi-Resolution LCD Touch Screen User Selectable Display Parameters Parameters Selectable as Numeric or Graphic User Selectable Units The system uses an active matrix 640x480-pixel full color liquid crystal display with an integral touch panel. It has a high contrast ration and a wide viewing angle for easy readability. Data is displayed with large, easy to read characters. Using the on screen menus, you can configure the display for for a variety of humidity, temperature, and pressure parameters. The parameters can be viewed in either numeric or graphic (strip chart style) format. System units are user selectable and may be set to any combination of SI and non-SI units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 373LHX - RH Systems
Albuquerque, NM, USA
Dew Point Mirror
373LHX
Dew Point Mirror 373LHX
The 373 Dew Point Mirror is a precision hygrometer exploiting advances in digital technology to satisfy the highest requirements in the measurement of humidity. As a true laboratory reference instrument, the 373 relies on proven optically detected chilled mirror techniques. The 373 is available in a number of different models including: 373LHX, 373LX, 373L, 373S3, 373S, 373H, and 373HX. See table below for specifications for each model. Graphic Display Full Color Hi-Resolution LCD Touch Screen User Selectable Display Parameters Parameters Selectable as Numeric or Graphic User Selectable Units The system uses an active matrix 640x480-pixel full color liquid crystal display with an integral touch panel. It has a high contrast ration and a wide viewing angle for easy readability. Data is displayed with large, easy to read characters. Using the on screen menus, you can configure the display for for a variety of humidity, temperature, and pressure parameters. The parameters can be viewed in either numeric or graphic (strip chart style) format. System units are user selectable and may be set to any combination of SI and non-SI units.

The 373 Dew Point Mirror is a precision hygrometer exploiting advances in digital technology to satisfy the highest requirements in the measurement of humidity. As a true laboratory reference instrument, the 373 relies on proven optically detected chilled mirror techniques.

The 373 is available in a number of different models including: 373LHX, 373LX, 373L, 373S3, 373S, 373H, and 373HX. See table below for specifications for each model.

Graphic Display

  • Full Color Hi-Resolution LCD Touch Screen
  • User Selectable Display Parameters
  • Parameters Selectable as Numeric or Graphic
  • User Selectable Units

The system uses an active matrix 640x480-pixel full color liquid crystal display with an integral touch panel. It has a high contrast ration and a wide viewing angle for easy readability. Data is displayed with large, easy to read characters. Using the on screen menus, you can configure the display for for a variety of humidity, temperature, and pressure parameters. The parameters can be viewed in either numeric or graphic (strip chart style) format. System units are user selectable and may be set to any combination of SI and non-SI units.

Supplier's Site Datasheet

Technical Specifications

  RH Systems
Product Category Moisture Meters
Product Number 373LHX
Product Name Dew Point Mirror
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint
Form Factor Instrument
Relative Humidity Range 1 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Moisture Meter for Wood - PCE-WMH-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details