RH Systems 2-Channel Digital Thermometer 273

Description
The 2-channel digital thermometer is designed for stable, high precision temperature measurement over the range of -200 to +660°C. To further enhance stability, the measurement electronics are encapsulated in a constant temperature oven. Dual Range, Dual Current Source Each channel of the 273 has two distinct measuring ranges (0-100 ohms and 0-400 ohms) and associated current sources (1 mA and 300 uA respectively) allowing both 25 and 100 ohm nominal PRTs to span the full range of the Delta-Sigma A/D converter. This current source/range selection allows the system to maintain high resolution regardless of the PRT’s nominal value. Full Current Reversal Employing a full reversal current source, the 273 eliminates polarity sensitive errors normally inherent in DC measuring techniques. Accuracy is further enhanced by referencing all measurements to an internal reference resistor placed in series with the PRT to be measured. With this resistance ratio technique, the 273 accurately determines the probe resistance independent of the current source accuracy.
Datasheet
Description
The 2-channel digital thermometer is designed for stable, high precision temperature measurement over the range of -200 to +660°C. To further enhance stability, the measurement electronics are encapsulated in a constant temperature oven. Dual Range, Dual Current Source Each channel of the 273 has two distinct measuring ranges (0-100 ohms and 0-400 ohms) and associated current sources (1 mA and 300 uA respectively) allowing both 25 and 100 ohm nominal PRTs to span the full range of the Delta-Sigma A/D converter. This current source/range selection allows the system to maintain high resolution regardless of the PRT’s nominal value. Full Current Reversal Employing a full reversal current source, the 273 eliminates polarity sensitive errors normally inherent in DC measuring techniques. Accuracy is further enhanced by referencing all measurements to an internal reference resistor placed in series with the PRT to be measured. With this resistance ratio technique, the 273 accurately determines the probe resistance independent of the current source accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel Digital Thermometer - 273 - RH Systems
Albuquerque, NM, USA
2-Channel Digital Thermometer
273
2-Channel Digital Thermometer 273
The 2-channel digital thermometer is designed for stable, high precision temperature measurement over the range of -200 to +660°C. To further enhance stability, the measurement electronics are encapsulated in a constant temperature oven. Dual Range, Dual Current Source Each channel of the 273 has two distinct measuring ranges (0-100 ohms and 0-400 ohms) and associated current sources (1 mA and 300 uA respectively) allowing both 25 and 100 ohm nominal PRTs to span the full range of the Delta-Sigma A/D converter. This current source/range selection allows the system to maintain high resolution regardless of the PRT’s nominal value. Full Current Reversal Employing a full reversal current source, the 273 eliminates polarity sensitive errors normally inherent in DC measuring techniques. Accuracy is further enhanced by referencing all measurements to an internal reference resistor placed in series with the PRT to be measured. With this resistance ratio technique, the 273 accurately determines the probe resistance independent of the current source accuracy.

The 2-channel digital thermometer is designed for stable, high precision temperature measurement over the range of -200 to +660°C. To further enhance stability, the measurement electronics are encapsulated in a constant temperature oven.

Dual Range, Dual Current Source

Each channel of the 273 has two distinct measuring ranges (0-100 ohms and 0-400 ohms) and associated current sources (1 mA and 300 uA respectively) allowing both 25 and 100 ohm nominal PRTs to span the full range of the Delta-Sigma A/D converter. This current source/range selection allows the system to maintain high resolution regardless of the PRT’s nominal value.

Full Current Reversal

Employing a full reversal current source, the 273 eliminates polarity sensitive errors normally inherent in DC measuring techniques. Accuracy is further enhanced by referencing all measurements to an internal reference resistor placed in series with the PRT to be measured. With this resistance ratio technique, the 273 accurately determines the probe resistance independent of the current source accuracy.

Supplier's Site Datasheet

Technical Specifications

  RH Systems
Product Category Digital Thermometers
Product Number 273
Product Name 2-Channel Digital Thermometer
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -200 to 660 C (-328 to 1220 F)
Divisions 1.00E-4 +/-C (32 +/-F)
Application Type Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Application Type Industrial
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Digital Infrared Thermometer - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -64 to 1400 C (-83.2 to 2552 F)
Digital Battery Powered
View Details