RH Laboratories, Inc. Limiters 400-F201

Description
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.
Datasheet
Description
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limiters - 400-F201 - RH Laboratories, Inc.
Nashua, NH, USA
Limiters
400-F201
Limiters 400-F201
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Limiters
Product Number 400-F201
Product Name Limiters
Frequency Band 2000.0 to 18000.0 MHz
Insertion Loss 2.2 dB
Spike Leakage 50 milliwatts
Recovery Time 0.0500 µs
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - STL 412 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 4000.0 to 8000.0 MHz
View Details
LIMITER / SURF MOUNT / RoHS - CLM-83-2W+ - Mini-Circuits
Specs
Frequency Band 30.0 to 8200.0 MHz
Insertion Loss 2 dB
Recovery Time 0.0100 µs
View Details
HLM-8010CSP1, DC - 40GHz Surface Mount Limiter - HLM-8010CSP1 - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Surface Mount; surface-mount
View Details
0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217-SM - Qorvo
Specs
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.9000 dB
Spike Leakage 112 milliwatts
View Details