RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.
| RH Laboratories, Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | 130-F200 |
| Product Name | Miniature Switches |
| Frequency Range | 2000 to 18000 MHz |
| Insertion Loss | 2.5 dB |
| Isolation | 60 dB |