RFX Limited Oscillators OS240-1005-011

Description
10MHz OCXO CMOS Oscillator 5V
Request a Quote Datasheet
Description
10MHz OCXO CMOS Oscillator 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4203-OS240-1005-011-ND - DigiKey
Thief River Falls, MN, United States
10MHz OCXO CMOS Oscillator 5V

10MHz OCXO CMOS Oscillator 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4203-OS240-1005-011-ND
Product Name Oscillators
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - XC271-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details