RFID, Inc. R³ Read Head/Antenna Model 5160

Description
Model 5160 12"x12" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities
Description
Model 5160 12"x12" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities

Suppliers

Company
Product
Description
Supplier Links
R³ Read Head/Antenna - Model 5160 - RFID, Inc.
Aurora, CO, USA
R³ Read Head/Antenna
Model 5160
R³ Read Head/Antenna Model 5160
Model 5160 12"x12" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities

Model 5160 12"x12" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities

Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category Antennas
Product Number Model 5160
Product Name R³ Read Head/Antenna
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00029 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details