RFID, Inc. R³ Read Head/Antenna Model 5150

Description
Model 5150 7"x7" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities
Description
Model 5150 7"x7" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities

Suppliers

Company
Product
Description
Supplier Links
R³ Read Head/Antenna - Model 5150 - RFID, Inc.
Aurora, CO, USA
R³ Read Head/Antenna
Model 5150
R³ Read Head/Antenna Model 5150
Model 5150 7"x7" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities

Model 5150 7"x7" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities

Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category Antennas
Product Number Model 5150
Product Name R³ Read Head/Antenna
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details