RFID, Inc. 433 MHz Active RFID Tag Reader ATR-RE

Description
Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable 3 year batteries which allow the user to realize a per year declining Tag cost versus competing systems which necessitate new Tag capital expenditures upon battery expiration. Active Tags and Readers are designed to withstand the rigors of everyday usage in all types of weather.
Description
Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable 3 year batteries which allow the user to realize a per year declining Tag cost versus competing systems which necessitate new Tag capital expenditures upon battery expiration. Active Tags and Readers are designed to withstand the rigors of everyday usage in all types of weather.

Suppliers

Company
Product
Description
Supplier Links
433 MHz Active RFID Tag Reader - ATR-RE - RFID, Inc.
Aurora, CO, USA
433 MHz Active RFID Tag Reader
ATR-RE
433 MHz Active RFID Tag Reader ATR-RE
Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable 3 year batteries which allow the user to realize a per year declining Tag cost versus competing systems which necessitate new Tag capital expenditures upon battery expiration. Active Tags and Readers are designed to withstand the rigors of everyday usage in all types of weather.

Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable 3 year batteries which allow the user to realize a per year declining Tag cost versus competing systems which necessitate new Tag capital expenditures upon battery expiration. Active Tags and Readers are designed to withstand the rigors of everyday usage in all types of weather.

Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category RFID Readers
Product Number ATR-RE
Product Name 433 MHz Active RFID Tag Reader
Technology Active
Interface USB; Ethernet
Features Portable; Anticollision; Noncontact
Unlock Full Specs
to access all available technical data

Similar Products

RFID Reader Modules - 2084-EPD-304-N1002-ND - DigiKey
Specs
Interface USB
Frequency 1.36E7 Hz
View Details
RFID Write/Read Devices -  - SICK
Specs
Features ReadWrite; Noncontact
Frequency 1.36E7 Hz
Detection Range 100.00 cm (39.37 inch)
View Details
iRFID500 - irfid500 - BARTEC
Specs
Interface Wireless
View Details
RFID read/write head HF - DTI134 - ifm efector inc.
Specs
Interface IO-Link
Features ReadWrite
Frequency 1.36E7 Hz
View Details