Radar TCP/IP, UDP Transceiver Module 60GHz ~ 64GHz Integrated, Ceramic Patch Chassis Mount
Radar TCP/IP, UDP Transceiver Module 60GHz ~ 64GHz Integrated, Ceramic Patch Chassis Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 2012-V-MD3_M12-RFB-00A-01-ND | V-MD3_M12-RFB-00A-01 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |
| Operating Frequency | 60000 to 64000 MHz | 60000 to 64000 MHz |
| Output Power | 15 dBm | 15 dBm |
| Package Type | Module | Module |
| Supply Voltage | 8 to 32 volts | 8 to 32 volts |