FM TRANSCEIVER, 868MHZ, 500KBPS, 2KM; RF Modulation:GFSK, OOK; Data Rate Max:500Kbps; Frequency Max:868MHz; Sensitivity dBm:-116dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Transmit Power:13dBm; Module Interface:SPI; SupplyRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 68Y8743 |
| Product Name | Fm Transceiver, 868Mhz, 500Kbps, 2Km; Rf Modulation Rf Solutions |