RF Transmitter and Receiver, Set 433.92MHz Handheld, 4 Channel
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | VIPER-S4-ND |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans |
| Applications | General Purpose |
| Features | RoHS |
| Operating Frequency | 434 MHz |