RF Solutions, Ltd. RF Receivers RIOT11-TAURUS-9S4

Description
4 CH HHELD REM SYS 110VDC/12-30V
Request a Quote Datasheet
Description
4 CH HHELD REM SYS 110VDC/12-30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 357-RIOT11-TAURUS-9S4-ND - DigiKey
Thief River Falls, MN, United States
4 CH HHELD REM SYS 110VDC/12-30V

4 CH HHELD REM SYS 110VDC/12-30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 357-RIOT11-TAURUS-9S4-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51802-QCAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Receivers - SI4824-A10-CUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5040 to 109 MHz
Bias Current 21 mA
View Details