LORA TRANSCEIVER, 868MHZ, 300KBPS, SMD; RF Modulation:FM; Data Rate Max:300Kbps; Frequency Max:868MHz; Sensitivity dBm:-130dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Transmit Power:20dBm; Module Interface:SPI; Supply RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 68Y7993 |
| Product Name | Lora Transceiver, 868Mhz, 300Kbps, Smd; Rf Modulation Rf Solutions |