RF Transmitter ASK 433MHz Castellation Antenna 4-DIP Module
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | QAM-TX2-433-ND |
| Product Name | RF Transmitters |
| Device Type | Transmitter |
| Applications | General Purpose |
| RF Modulation | Amplitude Shift Key |
| Features | Antenna Connector |