RF Solutions, Ltd. RF Receivers QAM-RX5-433

Description
- RF Receiver AM 433MHz -106dBm 3KHz PCB, Through Hole Module
Request a Quote Datasheet
Description
- RF Receiver AM 433MHz -106dBm 3KHz PCB, Through Hole Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - QAM-RX5-433-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
QAM-RX5-433-ND
RF Receivers QAM-RX5-433-ND
- RF Receiver AM 433MHz -106dBm 3KHz PCB, Through Hole Module

- RF Receiver AM 433MHz -106dBm 3KHz PCB, Through Hole Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number QAM-RX5-433-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4762-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details