Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
RF SOLUTIONS, LTD.
PHC-M4-868 NEW PART -- HELICAL ANTENNA, 868MHZ, 50 OHM ROHS COMPLIANT RF SOLUTIONS
RF Solutions, Ltd.
Helical Antenna, 868Mhz, 50 Ohm Rohs Compliant Rf Solutions
PHC-M4-868 NEW PART
Description
HELICAL ANTENNA, 868MHZ, 50 OHM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
HELICAL ANTENNA, 868MHZ, 50 OHM ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Helical Antenna, 868Mhz, 50 Ohm Rohs Compliant Rf Solutions
29AK3512
Helical Antenna, 868Mhz, 50 Ohm Rohs Compliant Rf Solutions
29AK3512
HELICAL ANTENNA, 868MHZ, 50 OHM ROHS COMPLIANT: YES
HELICAL ANTENNA, 868MHZ, 50 OHM ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Antennas
Product Number
29AK3512
Product Name
Helical Antenna, 868Mhz, 50 Ohm Rohs Compliant Rf Solutions
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Antennas
T6140AM-AGDPU-S
View Details
A.H. Systems Inc.
Tuned Dipole
Model FCC-3
Specs
Applications
RF Testing; TV or Radio Broadcast
Pattern Type
Omni directional
Polarization
Linear
View Details
Sensata Technologies
ANTA7000 2.4 GHz Antenna
Specs
Polarization
Vertical
Primary Frequency Range
2400.0 MHz
Gain
2.14 dB
View Details
WAGO
RF Antennas
758-966
Specs
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Dome
View Details
2
suppliers