ANTENNA, MAESTRO 20; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:3dB; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); AntennaRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 34P1448 |
| Product Name | Antenna, Maestro 20; Antenna Type Rf Solutions |
| Gain | 3 dB |