RF Solutions, Ltd. Case, Abs, Keyfob, 1 Switch; Enclosure Type Rf Solutions ENCL-KIT1

Description
CASE, ABS, KEYFOB, 1 SWITCH; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:36mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CASE, ABS, KEYFOB, 1 SWITCH; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:36mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Abs, Keyfob, 1 Switch; Enclosure Type Rf Solutions - 70C8067 - Newark, An Avnet Company
Chicago, IL, United States
Case, Abs, Keyfob, 1 Switch; Enclosure Type Rf Solutions
70C8067
Case, Abs, Keyfob, 1 Switch; Enclosure Type Rf Solutions 70C8067
CASE, ABS, KEYFOB, 1 SWITCH; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:36mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CASE, ABS, KEYFOB, 1 SWITCH; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:36mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 70C8067
Product Name Case, Abs, Keyfob, 1 Switch; Enclosure Type Rf Solutions
Length 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.34 to 4.72 inch (34 to 120 mm)
View Details
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details