RF Solutions, Ltd. Coaxial Cables (RF) CBA-TNCF-SMAMR

Description
"Cable Assembly Coaxial SMA to TNC RG-174 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to TNC RG-174 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - CBA-TNCF-SMAMR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CBA-TNCF-SMAMR-ND
Coaxial Cables (RF) CBA-TNCF-SMAMR-ND
"Cable Assembly Coaxial SMA to TNC RG-174 7.874"" (200.00mm)"

"Cable Assembly Coaxial SMA to TNC RG-174 7.874"" (200.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number CBA-TNCF-SMAMR-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details