RADIO TELEMETRY MOD, SIL, 1KM; RF Modulation:-; Data Rate Max:9.6Kbps; Frequency Max:869.5MHz; Sensitivity dBm:-121dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Transmit Power:13dBm; Module Interface:-; Supply Current:15mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 69W6500 |
| Product Name | Radio Telemetry Mod, Sil, 1Km; Rf Modulation Rf Solutions |