RF Solutions, Ltd. Ant, Gsm, T Bar, Fmef Conn, Quadband; Antenna Type Rf Solutions ANT-TBARQB-FMEF

Description
ANT, GSM, T BAR, FMEF CONN, QUADBAND; Antenna Type:Flat Patch; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
ANT, GSM, T BAR, FMEF CONN, QUADBAND; Antenna Type:Flat Patch; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Antenna Type RF Solutions, part number 07W3930, is a quad-band patch antenna designed for GSM cellular applications. It operates across four frequency bands: 824-960 MHz, 1710-1990 MHz, and 1900-2200 MHz, providing a gain of +3 dBi with a VSWR of less than 2.0. The antenna features a compact design suitable for space-saving applications and is equipped with a 3-meter RG174 connecting lead. It includes a 3M adhesive sticker for easy mounting and is ground plane independent, allowing for flexible installation options. Alternative connector types available include FME, TNC, SMA, and MMCX, making it versatile for various project requirements. This antenna is particularly suitable for embedded GSM applications and can be mounted on car windows.

Datasheet Summary
Powered by GS/AI

The Antenna Type RF Solutions, part number 07W3930, is a quad-band patch antenna designed for GSM cellular applications. It operates across four frequency bands: 824-960 MHz, 1710-1990 MHz, and 1900-2200 MHz, providing a gain of +3 dBi with a VSWR of less than 2.0. The antenna features a compact design suitable for space-saving applications and is equipped with a 3-meter RG174 connecting lead. It includes a 3M adhesive sticker for easy mounting and is ground plane independent, allowing for flexible installation options. Alternative connector types available include FME, TNC, SMA, and MMCX, making it versatile for various project requirements. This antenna is particularly suitable for embedded GSM applications and can be mounted on car windows.

Suppliers

Company
Product
Description
Supplier Links
Ant, Gsm, T Bar, Fmef Conn, Quadband; Antenna Type Rf Solutions - 07W3930 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Gsm, T Bar, Fmef Conn, Quadband; Antenna Type Rf Solutions
07W3930
Ant, Gsm, T Bar, Fmef Conn, Quadband; Antenna Type Rf Solutions 07W3930
ANT, GSM, T BAR, FMEF CONN, QUADBAND; Antenna Type:Flat Patch; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANT, GSM, T BAR, FMEF CONN, QUADBAND; Antenna Type:Flat Patch; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 07W3930
Product Name Ant, Gsm, T Bar, Fmef Conn, Quadband; Antenna Type Rf Solutions
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details