RF Solutions, Ltd. RF Antennas ANT-STUB-433SM

Description
433MHz Whip, Straight RF Antenna 0dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
433MHz Whip, Straight RF Antenna 0dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-STUB-433SM-ND - DigiKey
Thief River Falls, MN, United States
433MHz Whip, Straight RF Antenna 0dBi SMA Male Connector Mount

433MHz Whip, Straight RF Antenna 0dBi SMA Male Connector Mount

Buy Now Datasheet
Ant, Stubby, 433Mhz, Sma(M); Antenna Type Rf Solutions - 07W3928 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Stubby, 433Mhz, Sma(M); Antenna Type Rf Solutions
07W3928
Ant, Stubby, 433Mhz, Sma(M); Antenna Type Rf Solutions 07W3928
ANT, STUBBY, 433MHZ, SMA(M); Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:SMA Connector; Gain:0dB; VSWR:2.0; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

ANT, STUBBY, 433MHZ, SMA(M); Antenna Type:Omni-directional; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:SMA Connector; Gain:0dB; VSWR:2.0; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number ANT-STUB-433SM-ND 07W3928
Product Name RF Antennas Ant, Stubby, 433Mhz, Sma(M); Antenna Type Rf Solutions
Applications RF Antennas
Primary Frequency Range 433.0 MHz ? to 433.0 MHz
Gain 0.0 dB 0.0 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 1367701 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1.8 dB
Connectors M4 male
View Details