RF Solutions, Ltd. Ant, Pcb, Gsm, Pentaband, 42X42 Coax Ufl; Antenna Type Rf Solutions ANT-PCB4242-FL

Description
ANT, PCB, GSM, PENTABAND, 42X42 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:3dB; VSWR:3; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ANT, PCB, GSM, PENTABAND, 42X42 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:3dB; VSWR:3; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, Pcb, Gsm, Pentaband, 42X42 Coax Ufl; Antenna Type Rf Solutions - 07W3924 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Pcb, Gsm, Pentaband, 42X42 Coax Ufl; Antenna Type Rf Solutions
07W3924
Ant, Pcb, Gsm, Pentaband, 42X42 Coax Ufl; Antenna Type Rf Solutions 07W3924
ANT, PCB, GSM, PENTABAND, 42X42 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:3dB; VSWR:3; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANT, PCB, GSM, PENTABAND, 42X42 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:3dB; VSWR:3; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 07W3924
Product Name Ant, Pcb, Gsm, Pentaband, 42X42 Coax Ufl; Antenna Type Rf Solutions
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN02-224DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 700.0 to 8200.0 MHz
Gain 1.8 to 4.2 dB
View Details
4 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Multi-Band Antennas - 2152416 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details