RF Solutions, Ltd. RF Antennas ANT-MSTUB-SMAM

Description
892MHz, 1.85GHz General Purpose Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.17GHz 0dBi SMA Female Connector Mount
Request a Quote Datasheet
Description
892MHz, 1.85GHz General Purpose Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.17GHz 0dBi SMA Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-MSTUB-SMAM-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 1.85GHz General Purpose Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.17GHz 0dBi SMA Female Connector Mount

892MHz, 1.85GHz General Purpose Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.17GHz 0dBi SMA Female Connector Mount

Buy Now Datasheet
Stubby Antenna, 2.17Ghz, Sma; Antenna Type Rf Solutions - 49AC3126 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, 2.17Ghz, Sma; Antenna Type Rf Solutions
49AC3126
Stubby Antenna, 2.17Ghz, Sma; Antenna Type Rf Solutions 49AC3126
STUBBY ANTENNA, 2.17GHZ, SMA; Antenna Type:Stubby; Frequency Min:-; Frequency Max:2.17GHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

STUBBY ANTENNA, 2.17GHZ, SMA; Antenna Type:Stubby; Frequency Min:-; Frequency Max:2.17GHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number ANT-MSTUB-SMAM-ND 49AC3126
Product Name RF Antennas Stubby Antenna, 2.17Ghz, Sma; Antenna Type Rf Solutions
Applications General Purpose
Primary Frequency Range 892.0 to 1850.0 MHz ? to 2170.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details