RF Solutions, Ltd. RF Antennas ANT-M4G3-SMA

Description
825MHz, 1.94GHz, 2.55GHz 4G, GSM, LTE, Wi-Fi Whip, Straight RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 3dBi SMA Male Bracket Mount
Request a Quote Datasheet
Description
825MHz, 1.94GHz, 2.55GHz 4G, GSM, LTE, Wi-Fi Whip, Straight RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 3dBi SMA Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-M4G3-SMA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-M4G3-SMA-ND
RF Antennas ANT-M4G3-SMA-ND
825MHz, 1.94GHz, 2.55GHz 4G, GSM, LTE, Wi-Fi Whip, Straight RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 3dBi SMA Male Bracket Mount

825MHz, 1.94GHz, 2.55GHz 4G, GSM, LTE, Wi-Fi Whip, Straight RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 3dBi SMA Male Bracket Mount

Buy Now Datasheet
Wall Mount Antenna, 1.71-2.17/2.4-2.7Ghz; Antenna Type Rf Solutions - 17AC6561 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Antenna, 1.71-2.17/2.4-2.7Ghz; Antenna Type Rf Solutions
17AC6561
Wall Mount Antenna, 1.71-2.17/2.4-2.7Ghz; Antenna Type Rf Solutions 17AC6561
WALL MOUNT ANTENNA, 1.71-2.17/2.4-2.7GHZ ; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:3dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna RoHS Compliant: Yes

WALL MOUNT ANTENNA, 1.71-2.17/2.4-2.7GHZ; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:3dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number ANT-M4G3-SMA-ND 17AC6561
Product Name RF Antennas Wall Mount Antenna, 1.71-2.17/2.4-2.7Ghz; Antenna Type Rf Solutions
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, GSM, LTE, Wi-Fi
Primary Frequency Range 825.0 to 2550.0 MHz 2400.0 to 2700.0 MHz
Gain 3 dB 3 dB
VSWR 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13MM Cable (L-10CM) + UFL (18*18*4mm) - ET-GPL12-5L10C-U-184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1605.9 MHz
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248684 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 410.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details