RF Solutions, Ltd. Stubby Antenna, 2.1Ghz, 3Dbi, Mag; Antenna Type Rf Solutions ANT-GSTUB3-SMA

Description
STUBBY ANTENNA, 2.1GHZ, 3DBI, MAG; Antenna Type:Stubby; Frequency Min:-; Frequency Max:2.1GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:2.5; Input Power:-; Input Impedance:60ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
STUBBY ANTENNA, 2.1GHZ, 3DBI, MAG; Antenna Type:Stubby; Frequency Min:-; Frequency Max:2.1GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:2.5; Input Power:-; Input Impedance:60ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stubby Antenna, 2.1Ghz, 3Dbi, Mag; Antenna Type Rf Solutions - 49AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, 2.1Ghz, 3Dbi, Mag; Antenna Type Rf Solutions
49AC3125
Stubby Antenna, 2.1Ghz, 3Dbi, Mag; Antenna Type Rf Solutions 49AC3125
STUBBY ANTENNA, 2.1GHZ, 3DBI, MAG; Antenna Type:Stubby; Frequency Min:-; Frequency Max:2.1GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:2.5; Input Power:-; Input Impedance:60ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes

STUBBY ANTENNA, 2.1GHZ, 3DBI, MAG; Antenna Type:Stubby; Frequency Min:-; Frequency Max:2.1GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:2.5; Input Power:-; Input Impedance:60ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 49AC3125
Product Name Stubby Antenna, 2.1Ghz, 3Dbi, Mag; Antenna Type Rf Solutions
Primary Frequency Range ? to 2100.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108858-7 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details