RF Solutions, Ltd. RF Antennas ANT-GSMPUKS-IP67

Description
900MHz, 1.9GHz GSM Puck RF Antenna 850MHz ~ 950MHz, 1.77GHz ~ 2.1GHz 2dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
900MHz, 1.9GHz GSM Puck RF Antenna 850MHz ~ 950MHz, 1.77GHz ~ 2.1GHz 2dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GSMPUKS-IP67-ND - DigiKey
Thief River Falls, MN, United States
900MHz, 1.9GHz GSM Puck RF Antenna 850MHz ~ 950MHz, 1.77GHz ~ 2.1GHz 2dBi SMA Male Panel Mount

900MHz, 1.9GHz GSM Puck RF Antenna 850MHz ~ 950MHz, 1.77GHz ~ 2.1GHz 2dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-GSMPUKS-IP67-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM
Primary Frequency Range 900.0 to 1900.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 1248875 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details