COMBO ANTENNA, 1.71-2.17GHZ, 2DBI; Antenna Type:Combo; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Adhesive / Screw; Gain:2dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 357-ANT-GSMGPS-SMA-ND | 49AC3123 |
| Product Name | RF Antennas | Combo Antenna, 1.71-2.17Ghz, 2Dbi; Antenna Type Rf Solutions |
| Applications | Cellular or PCS Terminal; GPS; GPS, GSM | |
| Primary Frequency Range | 892.0 to 1940.0 MHz | 1710.0 to 2170.0 MHz |
| Gain | 0.0 to 2 dB | 2 dB |
| VSWR | 2 to 2.5 :1 | 2.5 :1 |
Vertical