RF Solutions, Ltd. Miniature Antenna, 1.57542Ghz, 4Db, Mag; Antenna Type Rf Solutions ANT-GPSC-SMA

Description
MINIATURE ANTENNA, 1.57542GHZ, 4DB, MAG; Antenna Type:Miniature; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Magnetic; Gain:4dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
Datasheet
Description
MINIATURE ANTENNA, 1.57542GHZ, 4DB, MAG; Antenna Type:Miniature; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Magnetic; Gain:4dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Antenna, 1.57542Ghz, 4Db, Mag; Antenna Type Rf Solutions - 49AC3121 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Antenna, 1.57542Ghz, 4Db, Mag; Antenna Type Rf Solutions
49AC3121
Miniature Antenna, 1.57542Ghz, 4Db, Mag; Antenna Type Rf Solutions 49AC3121
MINIATURE ANTENNA, 1.57542GHZ, 4DB, MAG; Antenna Type:Miniature; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Magnetic; Gain:4dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

MINIATURE ANTENNA, 1.57542GHZ, 4DB, MAG; Antenna Type:Miniature; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:Magnetic; Gain:4dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 49AC3121
Product Name Miniature Antenna, 1.57542Ghz, 4Db, Mag; Antenna Type Rf Solutions
Polarization Circular; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details