RF Solutions, Ltd. Patch Antenna, 700Hz To 2.7Ghz, 4Dbi Rohs Compliant Rf Solutions ANT-GP4GFPCB7219-2UFL

Description
PATCH ANTENNA, 700HZ TO 2.7GHZ, 4DBI ROHS COMPLIANT: YES
Description
PATCH ANTENNA, 700HZ TO 2.7GHZ, 4DBI ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Patch Antenna, 700Hz To 2.7Ghz, 4Dbi Rohs Compliant Rf Solutions - 28AK5550 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 700Hz To 2.7Ghz, 4Dbi Rohs Compliant Rf Solutions
28AK5550
Patch Antenna, 700Hz To 2.7Ghz, 4Dbi Rohs Compliant Rf Solutions 28AK5550
PATCH ANTENNA, 700HZ TO 2.7GHZ, 4DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 700HZ TO 2.7GHZ, 4DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 28AK5550
Product Name Patch Antenna, 700Hz To 2.7Ghz, 4Dbi Rohs Compliant Rf Solutions
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers