892MHz, 1.94GHz GSM Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi SMA Male Connector Mount
GSM ANTENNA, 824MHZ TO 2.17GHZ, 2DB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ANT-GIBAR-SMA-ND | 28AK5549 |
| Product Name | RF Antennas | Gsm Antenna, 824Mhz To 2.17Ghz, 2Db Rohs Compliant Rf Solutions |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM | |
| Primary Frequency Range | 892.0 to 1940.0 MHz | |
| Gain | 2 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)