RF Solutions, Ltd. Ant, Gsm Quadband Helical, Sma, 2Dbi; Antenna Type Rf Solutions ANT-GHEL2-SMA

Description
ANT, GSM QUADBAND HELICAL, SMA, 2DBI; Antenna Type:GSM; Frequency Min:890MHz; Frequency Max:1.88GHz; Antenna Mounting:Panel; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
ANT, GSM QUADBAND HELICAL, SMA, 2DBI; Antenna Type:GSM; Frequency Min:890MHz; Frequency Max:1.88GHz; Antenna Mounting:Panel; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, Gsm Quadband Helical, Sma, 2Dbi; Antenna Type Rf Solutions - 69W6479 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Gsm Quadband Helical, Sma, 2Dbi; Antenna Type Rf Solutions
69W6479
Ant, Gsm Quadband Helical, Sma, 2Dbi; Antenna Type Rf Solutions 69W6479
ANT, GSM QUADBAND HELICAL, SMA, 2DBI; Antenna Type:GSM; Frequency Min:890MHz; Frequency Max:1.88GHz; Antenna Mounting:Panel; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No RoHS Compliant: Yes

ANT, GSM QUADBAND HELICAL, SMA, 2DBI; Antenna Type:GSM; Frequency Min:890MHz; Frequency Max:1.88GHz; Antenna Mounting:Panel; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 69W6479
Product Name Ant, Gsm Quadband Helical, Sma, 2Dbi; Antenna Type Rf Solutions
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details