RF Solutions, Ltd. RF Antennas ANT-GFPCB2452-UFL

Description
830MHz, 2.25GHz GSM Flat Patch RF Antenna 700MHz ~ 960MHz, 1.8GHz ~ 2.7GHz 4dBi Adhesive
Request a Quote Datasheet
Description
830MHz, 2.25GHz GSM Flat Patch RF Antenna 700MHz ~ 960MHz, 1.8GHz ~ 2.7GHz 4dBi Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GFPCB2452-UFL-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 2.25GHz GSM Flat Patch RF Antenna 700MHz ~ 960MHz, 1.8GHz ~ 2.7GHz 4dBi Adhesive

830MHz, 2.25GHz GSM Flat Patch RF Antenna 700MHz ~ 960MHz, 1.8GHz ~ 2.7GHz 4dBi Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-GFPCB2452-UFL-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM
Primary Frequency Range 830.0 to 2250.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers