RF Solutions, Ltd. RF Antennas ANT-GFPCB2180-UFL

Description
WIRELESS ANTENNA
Request a Quote Datasheet
Description
WIRELESS ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-GFPCB2180-UFL-ND - DigiKey
Thief River Falls, MN, United States
WIRELESS ANTENNA

WIRELESS ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 357-ANT-GFPCB2180-UFL-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM
Primary Frequency Range 830.0 to 2250.0 MHz
Gain 8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
4G 3dBi PCB Internal Antenna with RG178 Cable (L-10cm) + UFL Connector - ET-LTPC-3L10CP2-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details